Status: | Unknown |
---|---|
Series: | RP73P Series |
RoHS: | Unknown |
Resistor Case Style | 0402 ^1005 Metric] |
---|---|
Resistance | 2.26kohm |
Product Range | RP73P Series |
Voltage Rating | 50V |
Resistor Element Type | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Where can I find additional details, specifications and documents for a RP73PF1E2K26BTDF?
Additional datasheets, footprints and schematics for RP73PF1E2K26BTDF are listed on our Part Details page. You can also find images and similar parts to RP73PF1E2K26BTDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP73PF1E2K26BTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP73PF1E2K26BTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP73PF1E2K26BTDF fall under?
The RP73PF1E2K26BTDF is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to RP73PF1E2K26BTDF when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP73PF1E2K26BTDF you can contact the distributor directly for product support, shipping queries etc.
Is the RP73PF1E2K26BTDF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP73PF1E2K26BTDF have stock available?
There is no stock from authorised distributors for RP73PF1E2K26BTDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP73PF1E2K26BTDF often in real-time on the comparison pages.
What if I can't find stock of RP73PF1E2K26BTDF?
You can fill out our help required form which you can use to request a quote for RP73PF1E2K26BTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.