RP73PF1E2K1BTDF TE Connectivity Parts by TE Connectivity

RES 2K1 0.1% 0.1W 0402 THIN FILM

Status: Unknown
Series: RP73P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0360

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0360
1,000
in stock
Buy Now
Logo for element14
element14
from US$0.10
1,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.28
-
Buy Now

Specifications

Resistor Case Style 0402 ^1005 Metric]
Resistance 2.1kohm
Product Range RP73P Series
Voltage Rating 50V
Resistor Element Type Thin Film
Power Rating 100mW
Resistance Tolerance ± 0.1%

Alternative Descriptions

Res, 2K1, 0.1%, 0.1W, 0402, Thin Film | Newark Electronics
RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM | element14
Special Order: RP 1E 0.1W 2K1 0.1% 25PPM 1K RL Resistance Value: 2.1K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 2.1K Ω Thin Film Precision Resistor .1 % | Part Number: RP73PF1E2K1BTDF | Internal Number: 2-2176311-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RP73PF1E2K1BTDF?

Additional datasheets, footprints and schematics for RP73PF1E2K1BTDF are listed on our Part Details page. You can also find images and similar parts to RP73PF1E2K1BTDF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RP73PF1E2K1BTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP73PF1E2K1BTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RP73PF1E2K1BTDF fall under?

The RP73PF1E2K1BTDF is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to RP73PF1E2K1BTDF when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RP73PF1E2K1BTDF you can contact the distributor directly for product support, shipping queries etc.

Is the RP73PF1E2K1BTDF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RP73PF1E2K1BTDF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for RP73PF1E2K1BTDF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RP73PF1E2K1BTDF often in real-time on the comparison pages.

What if I can't find stock of RP73PF1E2K1BTDF?

You can fill out our help required form which you can use to request a quote for RP73PF1E2K1BTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay