Status: | Unknown |
---|---|
Series: | RP73P Series |
RoHS: | Unknown |
Resistor Case Style | 0402 ^1005 Metric] |
---|---|
Resistance | 21kohm |
Product Range | RP73P Series |
Voltage Rating | 50V |
Resistor Element Type | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Res, 21K, 0.1%, 0.1W, 0402, Thin Film | Newark Electronics |
RES, 21K, 0.1%, 0.1W, 0402, THIN FILM | element14 |
Special Order: RP 1E 0.1W 21K 0.1% 25PPM 1K RL Resistance Value: 21K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 21K Ω Thin Film Precision Resistor .1 % | Part Number: RP73PF1E21KBTDF | Internal Number: 2-2176312-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RP73PF1E21KBTDF?
Additional datasheets, footprints and schematics for RP73PF1E21KBTDF are listed on our Part Details page. You can also find images and similar parts to RP73PF1E21KBTDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP73PF1E21KBTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP73PF1E21KBTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP73PF1E21KBTDF fall under?
The RP73PF1E21KBTDF is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to RP73PF1E21KBTDF when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP73PF1E21KBTDF you can contact the distributor directly for product support, shipping queries etc.
Is the RP73PF1E21KBTDF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP73PF1E21KBTDF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for RP73PF1E21KBTDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP73PF1E21KBTDF often in real-time on the comparison pages.
What if I can't find stock of RP73PF1E21KBTDF?
You can fill out our help required form which you can use to request a quote for RP73PF1E21KBTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.