Status: | Unknown |
---|---|
Series: | RP60-G Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP60-G Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 50.8mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC converter,18-36Vin,15Vout 4A,60W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 60 W, 15 V, 4 A Rohs Compliant: Yes |Recom Power RP60-2415SG | Newark Electronics |
Recom Iso DC-DC Converter, Vin 18 to 36V dc, Vout 15V dc, I/O isolation 1600V dc | RECOM Power Inc. RP60-2415SG | RS Americas |
Isolated DC/DC Converters - Through Hole 60W DC/DC 1.6kV REG 2:1 18-36Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RP60-2415SG?
Additional datasheets, footprints and schematics for RP60-2415SG are listed on our Part Details page. You can also find images and similar parts to RP60-2415SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP60-2415SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP60-2415SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP60-2415SG fall under?
The RP60-2415SG is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP60-2415SG when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP60-2415SG you can contact the distributor directly for product support, shipping queries etc.
Is the RP60-2415SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP60-2415SG have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for RP60-2415SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP60-2415SG often in real-time on the comparison pages.
What if I can't find stock of RP60-2415SG?
You can fill out our help required form which you can use to request a quote for RP60-2415SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.