Status: | Unknown |
---|---|
Series: | Supercon Series |
RoHS: | Compliant |
Connector Type | Test Socket |
---|---|
Current Rating | 50A |
Product Range | Supercon Series |
Body Material | Nylon Plastic |
RoHS Compliant | Yes |
Electrical Connector | RS |
Test Receptacle, Pin-Receptacle, 50A, Ww, White | Newark Electronics |
Electrical Connector Pin Receptacle 0.25 in. 1.25 in. 0.25 in. (Max.) 50 A | Superior Electric RP50GWT | RS Americas |
Where can I find additional details, specifications and documents for a RP50GWT?
Additional datasheets, footprints and schematics for RP50GWT are listed on our Part Details page. You can also find images and similar parts to RP50GWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP50GWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP50GWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP50GWT fall under?
The RP50GWT is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to RP50GWT when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP50GWT you can contact the distributor directly for product support, shipping queries etc.
Is the RP50GWT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RP50GWT have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for RP50GWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP50GWT often in real-time on the comparison pages.
What if I can't find stock of RP50GWT?
You can fill out our help required form which you can use to request a quote for RP50GWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.