Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT SHRINK TUBING, BLACK, 4 | 1, 1.2M |
---|---|
Shrink Ratio | 4 |
I.D. Supplied - Imperial | 2" |
I.D. Supplied - Metric | 50.8mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.55" |
Heatshrinkable Tubing | WireMasters |
Heat Shrink Tubing, Black, 4:1, 60M | Newark Electronics |
HEAT SHRINK TUBING, BLACK, 4:1, 60M | element14 |
HEAT SHRINK TUBING, BLACK, 4: 1, 60M | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a RP-4800-NO.2-0-SP?
Additional datasheets, footprints and schematics for RP-4800-NO.2-0-SP are listed on our Part Details page. You can also find images and similar parts to RP-4800-NO.2-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-4800-NO.2-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-4800-NO.2-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-4800-NO.2-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RP-4800-NO.2-0-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RP-4800-NO.2-0-SP have stock available?
Authorised distributors including WireMasters, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RP-4800-NO.2-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-4800-NO.2-0-SP often in real-time on the comparison pages.
What if I can't find stock of RP-4800-NO.2-0-SP?
You can fill out our help required form which you can use to request a quote for RP-4800-NO.2-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.