Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Prices starting from US$5.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.17
|
391
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
391
in stock
|
Buy Now | |
Rapid Electronics
from US$9.91
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$9.55
|
60
in stock
|
Buy Now | |
Avnet America
from US$7.63
|
-
|
Buy Now | |
RS Americas
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$5.41
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 270ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spdt, 12A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 12A, 250VAC, TH | Farnell |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
General Purpose Power PCB Electromechanical Relay SPDT 8A 12VDC 270Ohm Through Hole | Avnet America |
Relay, RP412012 | TE Connectivity RP412012 | RS Americas |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RP412012?
Additional datasheets, footprints and schematics for RP412012 are listed on our Part Details page. You can also find images and similar parts to RP412012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP412012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP412012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP412012 fall under?
The RP412012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP412012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP412012 you can contact the distributor directly for product support, shipping queries etc.
Is the RP412012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP412012 have stock available?
Authorised distributors including Newark Electronics, Farnell, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for RP412012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP412012 often in real-time on the comparison pages.
What if I can't find stock of RP412012?
You can fill out our help required form which you can use to request a quote for RP412012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.