Status: | Unknown |
---|---|
Series: | RP40-GW Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 40W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 8A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP40-GW Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 51.3mm |
Height | 10.2mm |
Depth | 51.3mm |
SVHC | No SVHC (15-Jan-2019) |
DC-DC converter RP40-4805SGW, 5V 40W | RS |
Dc-Dc Converter, 5V, 8A | Newark Electronics |
RP40-GW Series 40 W Single Output 5 V 2x2" DC/DC Converter" | Future Electronics |
DC-DC Converter, Out 5VDC, In 36 to 75VDC, Thru-Hole, Encapsulated, 40W, 1 | RECOM Power Inc. RP40-4805SGW | RS Americas |
Isolated DC/DC Converters - Through Hole 40W DC/DC 1.6kV REG 4:1 18-75Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RP40-4805SGW?
Additional datasheets, footprints and schematics for RP40-4805SGW are listed on our Part Details page. You can also find images and similar parts to RP40-4805SGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP40-4805SGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP40-4805SGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP40-4805SGW fall under?
The RP40-4805SGW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP40-4805SGW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP40-4805SGW you can contact the distributor directly for product support, shipping queries etc.
Is the RP40-4805SGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP40-4805SGW have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for RP40-4805SGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP40-4805SGW often in real-time on the comparison pages.
What if I can't find stock of RP40-4805SGW?
You can fill out our help required form which you can use to request a quote for RP40-4805SGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.