Status: | Unknown |
---|---|
Series: | RP30-FW Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 7.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP30-FW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
DC DC CONVERTER 3.3V 30W | Chip Outpost |
Isolated DC/DC Converters - Through Hole 30W DC/DC 1.6kV REG 4:1 9-36Vin 3.3Vout | Sager |
Where can I find additional details, specifications and documents for a RP30-243.3SFW?
Additional datasheets, footprints and schematics for RP30-243.3SFW are listed on our Part Details page. You can also find images and similar parts to RP30-243.3SFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP30-243.3SFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP30-243.3SFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP30-243.3SFW fall under?
The RP30-243.3SFW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP30-243.3SFW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP30-243.3SFW you can contact the distributor directly for product support, shipping queries etc.
Is the RP30-243.3SFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP30-243.3SFW have stock available?
Authorised distributors including Chip Outpost and Sager have stock available or on a lead time for RP30-243.3SFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP30-243.3SFW often in real-time on the comparison pages.
What if I can't find stock of RP30-243.3SFW?
You can fill out our help required form which you can use to request a quote for RP30-243.3SFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.