Status: | Unknown |
---|---|
Series: | Supercon Series |
RoHS: | Compliant |
Connector Type | Test Socket |
---|---|
Current Rating | 25A |
Product Range | Supercon Series |
Colour | Yellow |
RoHS Compliant | Yes |
Conn Electrical Snap-On Pnl Receptacle Positive-Grip Pin Cont Engineering Grade | Superior Electric RP25GY | RS Americas |
Connector, Electrical | RS |
Test Receptacle, Pin-Receptacle, 25A, Ww, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a RP25GY?
Additional datasheets, footprints and schematics for RP25GY are listed on our Part Details page. You can also find images and similar parts to RP25GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP25GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP25GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP25GY fall under?
The RP25GY is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to RP25GY when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP25GY you can contact the distributor directly for product support, shipping queries etc.
Is the RP25GY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RP25GY have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for RP25GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP25GY often in real-time on the comparison pages.
What if I can't find stock of RP25GY?
You can fill out our help required form which you can use to request a quote for RP25GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.