Status: | Unknown |
---|---|
Series: | RP Series |
RoHS: | Unknown |
Prices starting from US$8.03
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 15mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC/DC Mod 24V to +15/-09V 1W 5.2kV THT | Rutronik |
1W Dc/Dc-Converter Econoline Sip7 5.2Kv Unreg/Tube |Recom Power RP-241509D | Newark Electronics |
DC-DC Converter,15V,0.042A,-9V,0.042A,21.6-26.4VIn, Enclosed, PCB Mnt, RP Series | RECOM Power Inc. RP-241509D | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24VIN +15/-9V THT | Sager |
Where can I find additional details, specifications and documents for a RP-241509D?
Additional datasheets, footprints and schematics for RP-241509D are listed on our Part Details page. You can also find images and similar parts to RP-241509D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-241509D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-241509D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-241509D fall under?
The RP-241509D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-241509D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-241509D you can contact the distributor directly for product support, shipping queries etc.
Is the RP-241509D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-241509D have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for RP-241509D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-241509D often in real-time on the comparison pages.
What if I can't find stock of RP-241509D?
You can fill out our help required form which you can use to request a quote for RP-241509D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.