Status: | Unknown |
---|---|
Series: | RP Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC/DC Mod 24V to 09V 1W 5.2kV 5.2kV THT | Rutronik |
Dc-Dc Converter, Medical, 9V, 0.111A | Newark Electronics |
DC-DC Converter, 1W, SIP7 5.2kV Unregulated , Single, 09V, 0.999A, RP Series | RECOM Power Inc. RP-2409S | RS Americas |
DC-DC CONVERTER, MEDICAL, 9V, 0.111A | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 24Vin 9Vout | Sager |
Where can I find additional details, specifications and documents for a RP-2409S?
Additional datasheets, footprints and schematics for RP-2409S are listed on our Part Details page. You can also find images and similar parts to RP-2409S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-2409S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-2409S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-2409S fall under?
The RP-2409S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-2409S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-2409S you can contact the distributor directly for product support, shipping queries etc.
Is the RP-2409S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-2409S have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RP-2409S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-2409S often in real-time on the comparison pages.
What if I can't find stock of RP-2409S?
You can fill out our help required form which you can use to request a quote for RP-2409S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.