Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 20W |
DC-DC converter RP20-4805SFW, 5V 20W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 20 W, 5 V, 4 A Rohs Compliant: Yes |Recom Power RP20-4805SFW | Newark Electronics |
Recom Isolated DC-DC Converter, Vin 18 to 75V dc, Vout 5V dc, I/O isolation 1600V | RECOM Power Inc. RP20-4805SFW | RS Americas |
DC/DC CONVERTER, 20W, 4:1, 5V | element14 |
Isolated DC/DC Converters - Through Hole 20W DC/DC 1.6kV REG 4:1 18-75Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RP20-4805SFW?
Additional datasheets, footprints and schematics for RP20-4805SFW are listed on our Part Details page. You can also find images and similar parts to RP20-4805SFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP20-4805SFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP20-4805SFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP20-4805SFW fall under?
The RP20-4805SFW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP20-4805SFW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP20-4805SFW you can contact the distributor directly for product support, shipping queries etc.
Is the RP20-4805SFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP20-4805SFW have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RP20-4805SFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP20-4805SFW often in real-time on the comparison pages.
What if I can't find stock of RP20-4805SFW?
You can fill out our help required form which you can use to request a quote for RP20-4805SFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.