Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.07
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.33A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 20W |
DC/DC Mod 9-36V to 15V 20W 1.6kV THT | Rutronik |
DC-DC converter RP20-2415SFW, 15V 20W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 20 W, 15 V, 1.33 A Rohs Compliant: Yes |Recom Power RP20-2415SFW | Newark Electronics |
Recom Isolated DC-DC Converter, Vin 9 to 36V dc, Vout 15V dc, I/O isolation 1600V | RECOM Power Inc. RP20-2415SFW | RS Americas |
DC/DC CONVERTER, 20W, 4:1, 15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 20W DC/DC 1.6kV REG 4:1 9-36Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RP20-2415SFW?
Additional datasheets, footprints and schematics for RP20-2415SFW are listed on our Part Details page. You can also find images and similar parts to RP20-2415SFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP20-2415SFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP20-2415SFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP20-2415SFW fall under?
The RP20-2415SFW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP20-2415SFW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP20-2415SFW you can contact the distributor directly for product support, shipping queries etc.
Is the RP20-2415SFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP20-2415SFW have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RP20-2415SFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP20-2415SFW often in real-time on the comparison pages.
What if I can't find stock of RP20-2415SFW?
You can fill out our help required form which you can use to request a quote for RP20-2415SFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.