Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.27
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.67A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 20W |
Converter: DC/DC | Transfer Multisort Elektronik |
RP20-2412SF regulated DC-DC,12V 20W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 20 W, 12 V, 1.67 A Rohs Compliant: Yes |Recom Power RP20-2412SF | Newark Electronics |
Recom Iso DC-DC Converter, Vin 18 to 36V dc, Vout 12V dc, I/O isolation 1600V dc | RECOM Power Inc. RP20-2412SF | RS Americas |
DC/DC CONVERTER, 20W, 2:1, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 20W DC/DC 1.6kV REG 2:1 18-36Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RP20-2412SF?
Additional datasheets, footprints and schematics for RP20-2412SF are listed on our Part Details page. You can also find images and similar parts to RP20-2412SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP20-2412SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP20-2412SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP20-2412SF fall under?
The RP20-2412SF is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP20-2412SF when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP20-2412SF you can contact the distributor directly for product support, shipping queries etc.
Is the RP20-2412SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP20-2412SF have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RP20-2412SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP20-2412SF often in real-time on the comparison pages.
What if I can't find stock of RP20-2412SF?
You can fill out our help required form which you can use to request a quote for RP20-2412SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.