Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 20W |
DC-DC converter RP20-2405SFW, 5V 20W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 20 W, 5 V, 4 A Rohs Compliant: Yes |Recom Power RP20-2405SFW | Newark Electronics |
RP20 Series 20W 9-36VIN 05VOUT DC DC Converter | Future Electronics |
DC-DC Converter, Out 5VDC, In 9 to 36VDC, Thru-Hole, Encapsulated, 20W, Linear | RECOM Power Inc. RP20-2405SFW | RS Americas |
Isolated DC/DC Converters - Through Hole 20W DC/DC 1.6kV REG 4:1 9-36Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RP20-2405SFW?
Additional datasheets, footprints and schematics for RP20-2405SFW are listed on our Part Details page. You can also find images and similar parts to RP20-2405SFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP20-2405SFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP20-2405SFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP20-2405SFW fall under?
The RP20-2405SFW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP20-2405SFW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP20-2405SFW you can contact the distributor directly for product support, shipping queries etc.
Is the RP20-2405SFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP20-2405SFW have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for RP20-2405SFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP20-2405SFW often in real-time on the comparison pages.
What if I can't find stock of RP20-2405SFW?
You can fill out our help required form which you can use to request a quote for RP20-2405SFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.