RP2012S-100-F Resistors by Susumu

RESISTOR THIN FILM 10OHM 330mW 1%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 10ohm
Resistance Tolerance ± 1%
Power Rating 330mW
Temperature Coefficient 0 + 200ppm/°C
Resistor Element Material Thin Film
Resistor Case Style 0805

Alternative Descriptions

RESISTOR, THIN FILM, 10OHM, 330mW, 1% | element14
Res, Thin Film, 10R, 1%, 0.33W, 0805 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RP2012S-100-F?

Additional datasheets, footprints and schematics for RP2012S-100-F are listed on our Part Details page. You can also find images and similar parts to RP2012S-100-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RP2012S-100-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP2012S-100-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RP2012S-100-F fall under?

The RP2012S-100-F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RP2012S-100-F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RP2012S-100-F you can contact the distributor directly for product support, shipping queries etc.

Is the RP2012S-100-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RP2012S-100-F have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RP2012S-100-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RP2012S-100-F often in real-time on the comparison pages.

What if I can't find stock of RP2012S-100-F?

You can fill out our help required form which you can use to request a quote for RP2012S-100-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay