Status: | Unknown |
---|---|
Series: | RP17 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
100
in stock
|
Buy Now | |
element14
from US$0.26
|
100
in stock
|
Buy Now | |
Farnell
from US$0.16
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Product Range | RP17 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 30AWG |
For Use With | Hirose RP17 Series Push-pull Lock Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | Crimp |
Contact | Transfer Multisort Elektronik |
Circular Connector Contact, Socket, 30 Awg, 24 Awg, Crimp, Silver Plated Contacts, Rp17 Series Rohs Compliant: Yes |Hirose(Hrs) RP17-SC-122 | Newark Electronics |
CIRCULAR CONTACT, SKT, 30-24AWG, CRIMP | element14 |
CONTACT SOCKET 24-30AWG CRIMP | RS |
Contact F Crimp ST Cable Mount Pack | Avnet America |
Circular Push Pull Connectors Contact F 1 POS Crim ST Cable Mount 1Te | Sager |
Where can I find additional details, specifications and documents for a RP17-SC-122?
Additional datasheets, footprints and schematics for RP17-SC-122 are listed on our Part Details page. You can also find images and similar parts to RP17-SC-122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP17-SC-122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP17-SC-122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP17-SC-122 fall under?
The RP17-SC-122 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to RP17-SC-122 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP17-SC-122 you can contact the distributor directly for product support, shipping queries etc.
Is the RP17-SC-122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP17-SC-122 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RP17-SC-122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP17-SC-122 often in real-time on the comparison pages.
What if I can't find stock of RP17-SC-122?
You can fill out our help required form which you can use to request a quote for RP17-SC-122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.