Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.71
|
36
in stock
|
Buy Now | |
Rutronik
from US$69.02
|
-
|
Buy Now | |
Newark Electronics
from US$76.27
|
-
|
Buy Now | |
Future Electronics
from US$68.55
|
-
|
Buy Now | |
RS Americas
from US$69.59
|
-
|
Buy Now | |
element14
from US$73.51
|
-
|
Buy Now | |
Richardson RFPD
from US$54.40
|
-
|
Buy Now | |
Sager
from US$60.87
|
-
|
Buy Now | |
Farnell
from US$73.44
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 500mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 15W |
DC-DC converter RP15-2415DFW, +/-15V 15W | RS |
DC/DC Mod 9-36V to +/-15V 15W 1.6kV THT | Rutronik |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant: Yes |Recom Power RP15-2415DFW | Newark Electronics |
RP15-FW Series 15 W Dual Output -15 / 15 V 2x1" DC/DC Converter" | Future Electronics |
DC-DC converter RP15-2415DFW, +/-15V 15W | RECOM Power Inc. RP15-2415DFW | RS Americas |
DC/DC CONVERTER, 15W, DUAL, 4:1, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 15W DC/DC 1.6kV REG 4:1 9-36in +/-15out | Sager |
DC/DC CONVERTER, 15W, DUAL, 4: 1, 12V | Farnell |
Where can I find additional details, specifications and documents for a RP15-2415DFW?
Additional datasheets, footprints and schematics for RP15-2415DFW are listed on our Part Details page. You can also find images and similar parts to RP15-2415DFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP15-2415DFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP15-2415DFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP15-2415DFW fall under?
The RP15-2415DFW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP15-2415DFW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP15-2415DFW you can contact the distributor directly for product support, shipping queries etc.
Is the RP15-2415DFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP15-2415DFW have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RP15-2415DFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP15-2415DFW often in real-time on the comparison pages.
What if I can't find stock of RP15-2415DFW?
You can fill out our help required form which you can use to request a quote for RP15-2415DFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.