Status: | Unknown |
---|---|
Series: | RP15-F Series |
RoHS: | Unknown |
Prices starting from US$45.04
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP15-F Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.2mm |
Height | 25.4mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN UL |
DC/DC converter,18-36Vin,5Vout 3A,15W | RS |
DC/DC Conv 18-36V:5V 3000mA 15W2x1inch | Schukat Electronic |
15W Dc/Dc-Converter Powerline 2"x1" 1.6Kv Reg 2:1/Tube Rohs Compliant: Yes |Recom Power RP15-2405SF | Newark Electronics |
Recom Iso DC-DC Converter, Vin 18 to 36V dc, Vout 5V dc, I/O isolation 1600V dc | RECOM Power Inc. RP15-2405SF | RS Americas |
DC-DC CONVERTER, 5V, 3A | element14 |
Isolated DC/DC Converters - Through Hole 15W DC/DC 1.6kV REG 2:1 18-36Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RP15-2405SF?
Additional datasheets, footprints and schematics for RP15-2405SF are listed on our Part Details page. You can also find images and similar parts to RP15-2405SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP15-2405SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP15-2405SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP15-2405SF fall under?
The RP15-2405SF is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP15-2405SF when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP15-2405SF you can contact the distributor directly for product support, shipping queries etc.
Is the RP15-2405SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP15-2405SF have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RP15-2405SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP15-2405SF often in real-time on the comparison pages.
What if I can't find stock of RP15-2405SF?
You can fill out our help required form which you can use to request a quote for RP15-2405SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.