Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 9.9mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 15W |
DC/DC,Reg.,9-18Vin,15Vo 1.0A,15W,1.6kV | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant: Yes |Recom Power RP15-1215SA | Newark Electronics |
Recom Iso DC-DC Converter, Vin 9 to 18V dc, Vout 15V dc, I/O isolation 1600V dc | RECOM Power Inc. RP15-1215SA | RS Americas |
Isolated DC/DC Converters - Through Hole 15W DC/DC 1.6kV REG 9-18Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RP15-1215SA?
Additional datasheets, footprints and schematics for RP15-1215SA are listed on our Part Details page. You can also find images and similar parts to RP15-1215SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP15-1215SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP15-1215SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP15-1215SA fall under?
The RP15-1215SA is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP15-1215SA when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP15-1215SA you can contact the distributor directly for product support, shipping queries etc.
Is the RP15-1215SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP15-1215SA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for RP15-1215SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP15-1215SA often in real-time on the comparison pages.
What if I can't find stock of RP15-1215SA?
You can fill out our help required form which you can use to request a quote for RP15-1215SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.