Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 9.9mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 15W |
DC/DC,Reg.,9-18Vin,5Vo 3.0A,15W,1.6kV | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant: Yes |Recom Power RP15-1205SA | Newark Electronics |
DC-DC Converter, 5V, 3A, 9-18VIn, Encapsulated, ThruHole, Telecom, RP15Series | RECOM Power Inc. RP15-1205SA | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 15W DC/DC 1.6kV REG 9-18Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RP15-1205SA?
Additional datasheets, footprints and schematics for RP15-1205SA are listed on our Part Details page. You can also find images and similar parts to RP15-1205SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP15-1205SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP15-1205SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP15-1205SA fall under?
The RP15-1205SA is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP15-1205SA when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP15-1205SA you can contact the distributor directly for product support, shipping queries etc.
Is the RP15-1205SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP15-1205SA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for RP15-1205SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP15-1205SA often in real-time on the comparison pages.
What if I can't find stock of RP15-1205SA?
You can fill out our help required form which you can use to request a quote for RP15-1205SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.