Status: | Unknown |
---|---|
Series: | RP-xx06S Series |
RoHS: | Unknown |
Prices starting from US$11.73
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP-xx06S Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.2mm |
Height | 7.05mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC/DC Mod 15V to 06V 1W 5.2kV 5.2kV THT | Rutronik |
DC/DC Converter Isolated 6V 1W | RS |
Dc-Dc Converter, 15V, 0.167A | Newark Electronics |
DC-DC-Converter, 1W, 15Vin, 6Vout, Unregulated, SIP7, RP Series | RECOM Power Inc. RP-1506S | RS Americas |
DC/DC Conv SIP7 1W 15:6V 167mA 5.2kVDC | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 15Vin 6Vout 167mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a RP-1506S?
Additional datasheets, footprints and schematics for RP-1506S are listed on our Part Details page. You can also find images and similar parts to RP-1506S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-1506S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-1506S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-1506S fall under?
The RP-1506S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-1506S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-1506S you can contact the distributor directly for product support, shipping queries etc.
Is the RP-1506S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-1506S have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, RS Americas and Schukat Electronic have stock available or on a lead time for RP-1506S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-1506S often in real-time on the comparison pages.
What if I can't find stock of RP-1506S?
You can fill out our help required form which you can use to request a quote for RP-1506S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.