Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.84
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 12W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 500mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 12W |
DC/DC Mod 9-36V to +/-12V 12W 1.6kV THT | Rutronik |
DC-DC converter RP12-2412DAW, +/-12V 12W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant: Yes |Recom Power RP12-2412DAW | Newark Electronics |
DC-DC Converter, Out -12, +12VDC, In 9 to 36VDC, Thru-Hole, Encapsulated, 12W | RECOM Power Inc. RP12-2412DAW | RS Americas |
DC/DC CONVERTER, 12W, DUAL, 4:1, 12V | element14 |
Isolated DC/DC Converters - Through Hole 12W DC/DC 1.6kV REG 4:1 9-36in +/-12out | Sager |
DC/DC CONVERTER, 12W, DUAL, 4: 1, 12V | Farnell |
Where can I find additional details, specifications and documents for a RP12-2412DAW?
Additional datasheets, footprints and schematics for RP12-2412DAW are listed on our Part Details page. You can also find images and similar parts to RP12-2412DAW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP12-2412DAW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP12-2412DAW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP12-2412DAW fall under?
The RP12-2412DAW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP12-2412DAW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP12-2412DAW you can contact the distributor directly for product support, shipping queries etc.
Is the RP12-2412DAW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP12-2412DAW have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RP12-2412DAW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP12-2412DAW often in real-time on the comparison pages.
What if I can't find stock of RP12-2412DAW?
You can fill out our help required form which you can use to request a quote for RP12-2412DAW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.