Status: | Unknown |
---|---|
Series: | RP Series |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.60
|
No stock
|
Buy Now | |
Sager
from US$10.23
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
57
in stock
|
Buy Now | |
Future Electronics
from US$11.02
|
50
in stock
|
Buy Now | |
Rutronik
from US$13.77
|
-
|
Buy Now | |
Newark Electronics
from US$11.15
|
-
|
Buy Now | |
RS Americas
from US$12.42
|
-
|
Buy Now | |
element14
from US$13.83
|
-
|
Buy Now | |
Schukat Electronic
from US$11.12
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 12Vin 15Vout | Sager |
RP Series 12 V Input 66 mA 1 W 15 V Single Output DC-DC Converter - SIP-7 | Future Electronics |
DC/DC Mod 12V to 15V 1W 5.2kV 5.2kV THT | Rutronik |
Dc-Dc Converter, Medical, 15V, 0.066A | Newark Electronics |
DC-DC Converter, SIP7, 5.2kV unreg, Single Output, 1W, 15V Out, RP Series | RECOM Power Inc. RP-1215S | RS Americas |
DC/DC Conv 12V:15V 0,066A 1W SIP7 | Schukat Electronic |
Where can I find additional details, specifications and documents for a RP-1215S?
Additional datasheets, footprints and schematics for RP-1215S are listed on our Part Details page. You can also find images and similar parts to RP-1215S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-1215S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-1215S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-1215S fall under?
The RP-1215S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-1215S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-1215S you can contact the distributor directly for product support, shipping queries etc.
Is the RP-1215S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-1215S have stock available?
Authorised distributors including Sager, Chip One Stop, Future Electronics, Rutronik and Newark Electronics have stock available or on a lead time for RP-1215S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-1215S often in real-time on the comparison pages.
What if I can't find stock of RP-1215S?
You can fill out our help required form which you can use to request a quote for RP-1215S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.