Status: | Unknown |
---|---|
Series: | RP-xx06S Series |
RoHS: | Unknown |
Prices starting from US$11.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.12
|
No stock
|
Buy Now | |
Rutronik
from US$14.46
|
-
|
Buy Now | |
Newark Electronics
from US$14.50
|
-
|
Buy Now | |
RS Americas
from US$13.04
|
-
|
Buy Now | |
element14
from US$12.61
|
-
|
Buy Now | |
Schukat Electronic
from US$11.65
|
-
|
Buy Now | |
Richardson RFPD
from US$11.28
|
-
|
Buy Now | |
Sager
from US$11.12
|
-
|
Buy Now | |
Farnell
from US$13.50
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP-xx06S Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.2mm |
Height | 7.05mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC/DC Mod 12V to 06V 1W 5.2kV 5.2kV THT | Rutronik |
DC/DC Converter Isolated 6V 1W | RS |
Dc-Dc Converter, 12V, 0.167A | Newark Electronics |
DC-DC Converter, SIP7, 5.2kV unreg, Single Output, 1W, 6V Out, RP-xx06 Series | RECOM Power Inc. RP-1206S | RS Americas |
DC/DC Conv SIP7 1W 12:6V 167mA 5.2kVDC | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12Vin 6Vout 167mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a RP-1206S?
Additional datasheets, footprints and schematics for RP-1206S are listed on our Part Details page. You can also find images and similar parts to RP-1206S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-1206S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-1206S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-1206S fall under?
The RP-1206S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-1206S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-1206S you can contact the distributor directly for product support, shipping queries etc.
Is the RP-1206S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-1206S have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RP-1206S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-1206S often in real-time on the comparison pages.
What if I can't find stock of RP-1206S?
You can fill out our help required form which you can use to request a quote for RP-1206S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.