Status: | Unknown |
---|---|
Series: | RP08-W Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 8W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 267mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 267mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP08-W Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 40V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 31.8mm |
Height | 10.2mm |
Depth | 20.3mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Mod 9-36V to +/-15V 8W 1.6kV THT | Rutronik |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 40 V, 9 V, 2 |Recom Power RP08-2415DAW | Newark Electronics |
Isolated DC/DC Converters - Through Hole 8W DC/DC 1.6kV REG 4:1 9-36in +/-15out | Sager |
Where can I find additional details, specifications and documents for a RP08-2415DAW?
Additional datasheets, footprints and schematics for RP08-2415DAW are listed on our Part Details page. You can also find images and similar parts to RP08-2415DAW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP08-2415DAW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP08-2415DAW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP08-2415DAW fall under?
The RP08-2415DAW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP08-2415DAW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP08-2415DAW you can contact the distributor directly for product support, shipping queries etc.
Is the RP08-2415DAW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP08-2415DAW have stock available?
Authorised distributors including Rutronik, Newark Electronics and Sager have stock available or on a lead time for RP08-2415DAW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP08-2415DAW often in real-time on the comparison pages.
What if I can't find stock of RP08-2415DAW?
You can fill out our help required form which you can use to request a quote for RP08-2415DAW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.