Status: | Unknown |
---|---|
Series: | RP08-AW Series |
RoHS: | Unknown |
Prices starting from US$36.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.11
|
3
in stock
|
Buy Now | |
Sager
from US$40.56
|
85
in stock
|
Buy Now | |
Schukat Electronic
from US$36.55
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.94
|
7
in stock
|
Buy Now | |
Rutronik
from US$48.40
|
-
|
Buy Now | |
Newark Electronics
from US$42.16
|
-
|
Buy Now | |
RS Americas
from US$48.28
|
-
|
Buy Now | |
element14
from US$50.75
|
-
|
Buy Now | |
Farnell
from US$51.54
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 8W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP08-AW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 40V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1.6kV |
Power Rating | 8W |
Isolated DC/DC Converters - Through Hole 8W DC/DC 1.6kV REG 4:1 9-36Vin 5Vout | Sager |
DC/DC Conv 9-36V:5V 1600mA 8W DIP24 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,9-36Vin,5Vout 1.6A,8W | RS |
DC/DC Mod 9-36V to 05V 8W 1.6kV THT | Rutronik |
Dc-Dc Converter, 5V, 1.6A, Dip | Newark Electronics |
Recom Isolated DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 1600V dc | RECOM Power Inc. RP08-2405SAW | RS Americas |
DC/DC CONVERTER, 8W, 4:1, 5V | element14 |
DC/DC CONVERTER, 8W, 4: 1, 5V | Farnell |
Where can I find additional details, specifications and documents for a RP08-2405SAW?
Additional datasheets, footprints and schematics for RP08-2405SAW are listed on our Part Details page. You can also find images and similar parts to RP08-2405SAW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP08-2405SAW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP08-2405SAW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP08-2405SAW fall under?
The RP08-2405SAW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP08-2405SAW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP08-2405SAW you can contact the distributor directly for product support, shipping queries etc.
Is the RP08-2405SAW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP08-2405SAW have stock available?
Authorised distributors including Sager, Schukat Electronic, Transfer Multisort Elektronik, RS and Rutronik have stock available or on a lead time for RP08-2405SAW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP08-2405SAW often in real-time on the comparison pages.
What if I can't find stock of RP08-2405SAW?
You can fill out our help required form which you can use to request a quote for RP08-2405SAW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.