Status: | Unknown |
---|---|
Series: | RP Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
Dc-Dc Converter, Medical, 3.3V, 0.303A | Newark Electronics |
DC-DC Converter, SIP7 5.2kV , Single, 1W, 3.3V, 303mA, RP Series | RECOM Power Inc. RP-053.3S | RS Americas |
DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 5Vin 3.3Vout | Sager |
Where can I find additional details, specifications and documents for a RP-053.3S?
Additional datasheets, footprints and schematics for RP-053.3S are listed on our Part Details page. You can also find images and similar parts to RP-053.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-053.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-053.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-053.3S fall under?
The RP-053.3S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-053.3S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-053.3S you can contact the distributor directly for product support, shipping queries etc.
Is the RP-053.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-053.3S have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for RP-053.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-053.3S often in real-time on the comparison pages.
What if I can't find stock of RP-053.3S?
You can fill out our help required form which you can use to request a quote for RP-053.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.