Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$40.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$40.11
|
No stock
|
Buy Now |
Cylinder / Actuator Type | Roundline Plus |
---|---|
Action | Double Acting Double End Mount |
Piston Diameter | 3.175mm |
Operating Pressure Max | 17.2bar |
Stroke | 25.4mm |
RoHS Compliant | Yes |
Double Acting End Mount Actuator, 250Psi, 5/16X1In | Newark Electronics |
Where can I find additional details, specifications and documents for a RP031X1.000-DAD?
Additional datasheets, footprints and schematics for RP031X1.000-DAD are listed on our Part Details page. You can also find images and similar parts to RP031X1.000-DAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP031X1.000-DAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP031X1.000-DAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP031X1.000-DAD fall under?
The RP031X1.000-DAD is listed under Automation & Process Control > Pneumatics > Cylinders.
Can I view similar or alternative parts?
You can view similar parts to RP031X1.000-DAD when available in the Cylinders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP031X1.000-DAD you can contact the distributor directly for product support, shipping queries etc.
Is the RP031X1.000-DAD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RP031X1.000-DAD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RP031X1.000-DAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP031X1.000-DAD often in real-time on the comparison pages.
What if I can't find stock of RP031X1.000-DAD?
You can fill out our help required form which you can use to request a quote for RP031X1.000-DAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.