ROX300500KFNF5 Resistors by Vishay Intertechnology

RESISTOR METAL OXIDE 500KOHM 10W 1%

Status: Unknown
Series: ROX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.77

Distributor Stock
Logo for Farnell
Farnell
from US$22.77
No stock
Buy Now
Logo for element14
element14
from US$38.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 500kohm
Product Range ROX Series
Power Rating 10W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 22.5kV
Resistor Element Type Metal Oxide

Alternative Descriptions

RESISTOR, METAL OXIDE, 500KOHM, 10W, 1% | Farnell
Resistor, Metal Oxide, 500Kohm, 10W, 1% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ROX300500KFNF5?

Additional datasheets, footprints and schematics for ROX300500KFNF5 are listed on our Part Details page. You can also find images and similar parts to ROX300500KFNF5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ROX300500KFNF5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROX300500KFNF5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ROX300500KFNF5 fall under?

The ROX300500KFNF5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to ROX300500KFNF5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ROX300500KFNF5 you can contact the distributor directly for product support, shipping queries etc.

Is the ROX300500KFNF5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ROX300500KFNF5 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ROX300500KFNF5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ROX300500KFNF5 often in real-time on the comparison pages.

What if I can't find stock of ROX300500KFNF5?

You can fill out our help required form which you can use to request a quote for ROX300500KFNF5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay