ROX100100MFKEL Resistors by Vishay Intertechnology

RESISTOR METAL OXIDE 0.1GOHM 4W 1%

Status: Unknown
Series: ROX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.41

Distributor Stock
Logo for RS
RS
from US$2.41
No stock
Buy Now
Logo for element14
element14
from US$12.28
-
Buy Now
Logo for Farnell
Farnell
from US$11.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 0.1Gohm
Product Range ROX Series
Power Rating 4W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 7.5kV
Resistor Element Type Metal Oxide

Alternative Descriptions

Resistor, Metal Film | RS
RESISTOR, METAL OXIDE, 0.1GOHM, 4W, 1% | element14
Resistor, Metal Oxide, 0.1Gohm, 4W, 1% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ROX100100MFKEL?

Additional datasheets, footprints and schematics for ROX100100MFKEL are listed on our Part Details page. You can also find images and similar parts to ROX100100MFKEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ROX100100MFKEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROX100100MFKEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ROX100100MFKEL fall under?

The ROX100100MFKEL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to ROX100100MFKEL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ROX100100MFKEL you can contact the distributor directly for product support, shipping queries etc.

Is the ROX100100MFKEL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ROX100100MFKEL have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ROX100100MFKEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ROX100100MFKEL often in real-time on the comparison pages.

What if I can't find stock of ROX100100MFKEL?

You can fill out our help required form which you can use to request a quote for ROX100100MFKEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay