Status: | Unknown |
---|---|
Series: | ROX Series |
RoHS: | Unknown |
Resistance | 1Gohm |
---|---|
Product Range | ROX Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 2kV |
Resistor Element Type | Metal Film |
No. of Pins | 2Pins |
Res Metal Oxide 1G Ohm 1% 2W ±200ppm/°C Conformal AXL Thru-Hole Lacer Pack | Avnet America |
Resistor Metal Oxide, 1Gohm, 2W, ±1% | Newark Electronics |
Where can I find additional details, specifications and documents for a ROX0501G00FNLB?
Additional datasheets, footprints and schematics for ROX0501G00FNLB are listed on our Part Details page. You can also find images and similar parts to ROX0501G00FNLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROX0501G00FNLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROX0501G00FNLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROX0501G00FNLB fall under?
The ROX0501G00FNLB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ROX0501G00FNLB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROX0501G00FNLB you can contact the distributor directly for product support, shipping queries etc.
Is the ROX0501G00FNLB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROX0501G00FNLB have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for ROX0501G00FNLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROX0501G00FNLB often in real-time on the comparison pages.
What if I can't find stock of ROX0501G00FNLB?
You can fill out our help required form which you can use to request a quote for ROX0501G00FNLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.