Status: | Unknown |
---|---|
Series: | ROL Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 500mW |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROL Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN UL |
DC/DC Converter Isolated 12V 42mA 0.5W | RS |
0.5W Dc/Dc-Converter Econoline Sip4 1Kv Unreg/Tube Rohs Compliant: Yes |Recom Power ROL-0512S | Newark Electronics |
Recom Isolated DC-DC Converter, Vin 4.5 - 5.5 V dc, Vout 12V dc | RECOM Power Inc. ROL-0512S | RS Americas |
Isolated DC/DC Converters - Through Hole 0.50W DC/DC 1kV UNREG 5Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a ROL-0512S?
Additional datasheets, footprints and schematics for ROL-0512S are listed on our Part Details page. You can also find images and similar parts to ROL-0512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROL-0512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROL-0512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROL-0512S fall under?
The ROL-0512S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROL-0512S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROL-0512S you can contact the distributor directly for product support, shipping queries etc.
Is the ROL-0512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROL-0512S have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for ROL-0512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROL-0512S often in real-time on the comparison pages.
What if I can't find stock of ROL-0512S?
You can fill out our help required form which you can use to request a quote for ROL-0512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.