Status: | Unknown |
---|---|
Series: | ROE Series |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.24
|
42
in stock
|
Buy Now | |
Sager
from US$2.75
|
168
in stock
|
Buy Now | |
Rutronik
from US$3.49
|
42
in stock
|
Buy Now | |
Schukat Electronic
from US$2.98
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
-
|
Buy Now | |
Future Electronics
from US$3.05
|
-
|
Buy Now | |
RS Americas
from US$3.31
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
Richardson RFPD
from US$2.90
|
-
|
Buy Now | |
Farnell
from US$3.73
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROE Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | UL |
Isolated DC/DC Converters - Through Hole 1W 15Vin 5Vout 200mA SIP4 | Sager |
DC/DC Mod 15V to 05V 1W 1kV 1kV THT | Rutronik |
DC/DC Converter Isolated 5V 1W | RS |
DC/DC Conv 15V:05V 200mA 1WSIP4 | Schukat Electronic |
Dc-Dc Converter, Medical, 5V, 0.2A, Sip | Newark Electronics |
1W DC/DC-CONVERTER 'ECONOLINE' SIP4 1KV UNREG | Future Electronics |
DC-DC Converter, SIP4, 1kV unreg, Single Output, 1W, 5V Out, ROE Series | RECOM Power Inc. ROE-1505S | RS Americas |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ROE-1505S?
Additional datasheets, footprints and schematics for ROE-1505S are listed on our Part Details page. You can also find images and similar parts to ROE-1505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROE-1505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROE-1505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROE-1505S fall under?
The ROE-1505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROE-1505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROE-1505S you can contact the distributor directly for product support, shipping queries etc.
Is the ROE-1505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROE-1505S have stock available?
Authorised distributors including Sager, Rutronik, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for ROE-1505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROE-1505S often in real-time on the comparison pages.
What if I can't find stock of ROE-1505S?
You can fill out our help required form which you can use to request a quote for ROE-1505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.