Status: | Unknown |
---|---|
Series: | RoboxPro Series |
RoHS: | Unknown |
No distributors results available
Build Volume | 210mm x 300mm x 400mm |
---|---|
Filament Diameter | 1.75mm |
3D Print Speed Max | - |
Layer Thickness / Resolution | 0.5mm |
Supported Printing Materials | ABS Nylon PC PETG |
Input Voltage VAC | - |
Power Rating | - |
Connectivity | Ethernet Wi-Fi USB |
File Input Formats | .stl .obj |
Nozzle Diameter | 0.3 mm 0.8 mm QuickFill 0.6mm SingleX 0.4 mm 0.4 mm Dual Material |
Printer Software | AutoMaker |
Supported OS | Mac OSX 10.6+ Linux Windows 7+ Ubuntu Linux 12.04+ |
Product Range | RoboxPro Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ROBOXPRO?
Additional datasheets, footprints and schematics for ROBOXPRO are listed on our Part Details page. You can also find images and similar parts to ROBOXPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROBOXPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROBOXPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROBOXPRO fall under?
The ROBOXPRO is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to ROBOXPRO when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROBOXPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ROBOXPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROBOXPRO have stock available?
There is no stock from authorised distributors for ROBOXPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROBOXPRO often in real-time on the comparison pages.
What if I can't find stock of ROBOXPRO?
You can fill out our help required form which you can use to request a quote for ROBOXPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.