Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP432P401R |
Kit Application Type | Education / Hobby |
Application Sub Type | Robot |
Kit Contents | SimpleLink MSP432P401R MCU Line IR CC2650 CC3120 and Accessories |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Advanced Robotic Kit, Education/Hobby | Newark Electronics |
ADVANCED ROBOTIC KIT, EDUCATION / HOBBY | element14 |
Where can I find additional details, specifications and documents for a ROBOT-ADVANCED-KIT?
Additional datasheets, footprints and schematics for ROBOT-ADVANCED-KIT are listed on our Part Details page. You can also find images and similar parts to ROBOT-ADVANCED-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROBOT-ADVANCED-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROBOT-ADVANCED-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROBOT-ADVANCED-KIT fall under?
The ROBOT-ADVANCED-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ROBOT-ADVANCED-KIT when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROBOT-ADVANCED-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the ROBOT-ADVANCED-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROBOT-ADVANCED-KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ROBOT-ADVANCED-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROBOT-ADVANCED-KIT often in real-time on the comparison pages.
What if I can't find stock of ROBOT-ADVANCED-KIT?
You can fill out our help required form which you can use to request a quote for ROBOT-ADVANCED-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.