Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.36
|
No stock
|
Buy Now | |
Schukat Electronic
from US$5.49
|
42
in stock
|
Buy Now | |
Rutronik
from US$6.81
|
-
|
Buy Now | |
Newark Electronics
from US$5.99
|
-
|
Buy Now | |
Future Electronics
from US$6.22
|
-
|
Buy Now | |
RS Americas
from US$6.73
|
-
|
Buy Now | |
element14
from US$7.14
|
-
|
Buy Now | |
Sager
from US$5.23
|
-
|
Buy Now | |
Farnell
from US$6.53
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | UL |
Input Voltage | 3.3V |
DC/DC Conv 3.3V:3.3V 303mA 1W SIP4 | Schukat Electronic |
DC/DC Mod 3.3V to 3.3V 1W 1kV 1kV THT | Rutronik |
DC/DC converter,3.3Vin,3.3Vout 303mA,1W | RS |
Dc-Dc Converter, Medical, 3.3V, 0.303A | Newark Electronics |
RO Series 1 W 3.3 V Single Output ECONOLINE DC/DC-Converter - SIP-4 | Future Electronics |
Recom Iso DC-DC Converter, Vin 2.97 to 3.63Vdc, Vout 3.3Vdc, I/O isolation 1000Vdc | RECOM Power Inc. RO-3.33.3S | RS Americas |
DC/DC CONV, 1W, 3.3V, 0.303A, SIP | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 3.3Vin 3.3Vout | Sager |
Where can I find additional details, specifications and documents for a RO-3.33.3S?
Additional datasheets, footprints and schematics for RO-3.33.3S are listed on our Part Details page. You can also find images and similar parts to RO-3.33.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-3.33.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-3.33.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-3.33.3S fall under?
The RO-3.33.3S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-3.33.3S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-3.33.3S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-3.33.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-3.33.3S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RO-3.33.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-3.33.3S often in real-time on the comparison pages.
What if I can't find stock of RO-3.33.3S?
You can fill out our help required form which you can use to request a quote for RO-3.33.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.