Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.98
|
51
in stock
|
Buy Now | |
Schukat Electronic
from US$5.49
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$5.85
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$5.90
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.12
|
30
in stock
|
Buy Now | |
Rutronik
from US$6.81
|
-
|
Buy Now | |
Newark Electronics
from US$5.99
|
-
|
Buy Now | |
Future Electronics
from US$5.70
|
-
|
Buy Now | |
RS Americas
from US$8.45
|
-
|
Buy Now | |
element14
from US$6.32
|
-
|
Buy Now | |
Sager
from US$5.23
|
-
|
Buy Now | |
Farnell
from US$6.75
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | CSA IEC 60601 UL |
Isolation Voltage | 1kV |
Power Rating | 1W |
DC/DC converter,3.3Vin,24Vout 42mA,1W | RS |
DC/DC Conv 3,3V:24V 1W SIP4 | Schukat Electronic |
RECOM RO-3.324S | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 3.3V to 24V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 24V, 0.042A | Newark Electronics |
RO Series 1 W 24 V Single Output ECONOLINE DC/DC-Converter - SIP-4 | Future Electronics |
Recom Iso DC-DC Converter, Vin 2.97 to 3.63Vdc, Vout 24Vdc, I/O isolation 1000Vdc | RECOM Power Inc. RO-3.324S | RS Americas |
DC/DC CONVERTER, 1W, 24V | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 3.3Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a RO-3.324S?
Additional datasheets, footprints and schematics for RO-3.324S are listed on our Part Details page. You can also find images and similar parts to RO-3.324S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-3.324S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-3.324S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-3.324S fall under?
The RO-3.324S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-3.324S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-3.324S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-3.324S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-3.324S have stock available?
Authorised distributors including RS, Schukat Electronic, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for RO-3.324S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-3.324S often in real-time on the comparison pages.
What if I can't find stock of RO-3.324S?
You can fill out our help required form which you can use to request a quote for RO-3.324S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.