Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.88
|
No stock
|
Buy Now | |
Future Electronics
from US$6.05
|
42
in stock
|
Buy Now | |
Distrelec
from US$6.12
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.82
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$4.41
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6.85
|
-
|
Buy Now | |
RS Americas
from US$6.62
|
-
|
Buy Now | |
element14
from US$5.96
|
-
|
Buy Now | |
Schukat Electronic
from US$5.45
|
-
|
Buy Now | |
Sager
from US$5.22
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC DC CONVERTER 3.3V 1W | Future Electronics |
Recom DC/DC Converter 21.6 ... 26.4V 3.3V 303mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
1W Dc/Dc-Converter Econoline Sip4 1Kv Unreg/Tube |Recom Power RO-243.3S | Newark Electronics |
DC-DC Converter, SIP4 1kV , Single, 1W, 3.3V, 303mA, RO Series | RECOM Power Inc. RO-243.3S | RS Americas |
DC-DC CONVERTER, 3.3V, 0.303A | element14 |
DC/DC Conv 24V:3,3V 303mA 1W SIP4 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 24Vin 3.3Vout | Sager |
Where can I find additional details, specifications and documents for a RO-243.3S?
Additional datasheets, footprints and schematics for RO-243.3S are listed on our Part Details page. You can also find images and similar parts to RO-243.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-243.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-243.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-243.3S fall under?
The RO-243.3S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-243.3S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-243.3S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-243.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-243.3S have stock available?
Authorised distributors including Future Electronics, Distrelec, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for RO-243.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-243.3S often in real-time on the comparison pages.
What if I can't find stock of RO-243.3S?
You can fill out our help required form which you can use to request a quote for RO-243.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.