Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$5.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.52
|
7
in stock
|
Buy Now | |
Schukat Electronic
from US$5.45
|
173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.14
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$5.41
|
17
in stock
|
Buy Now | |
Rutronik
from US$6.37
|
-
|
Buy Now | |
Newark Electronics
from US$5.97
|
-
|
Buy Now | |
Future Electronics
from US$5.90
|
-
|
Buy Now | |
RS Americas
from US$6.28
|
-
|
Buy Now | |
Sager
from US$5.22
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 85% |
External Depth | 11.5mm |
External Length / Height | 10mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 24V:15V 66mA 1W SIP4 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,24Vin,15Vout 66mA,1W | RS |
DC/DC Mod 24V to 15V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 15V, 0.066A | Newark Electronics |
RO Series 1 W Single Output 15 V DC/DC Converter - SIP-4 | Future Electronics |
Recom Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 15Vdc, I/O isolation 1000Vdc | RECOM Power Inc. RO-2415S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 24Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RO-2415S?
Additional datasheets, footprints and schematics for RO-2415S are listed on our Part Details page. You can also find images and similar parts to RO-2415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-2415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-2415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-2415S fall under?
The RO-2415S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-2415S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-2415S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-2415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-2415S have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, RS and Rutronik have stock available or on a lead time for RO-2415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-2415S often in real-time on the comparison pages.
What if I can't find stock of RO-2415S?
You can fill out our help required form which you can use to request a quote for RO-2415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.