Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.97
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$5.02
|
42
in stock
|
Buy Now | |
Schukat Electronic
from US$5.46
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$6.85
|
-
|
Buy Now | |
RS Americas
from US$8.44
|
-
|
Buy Now | |
element14
from US$6.17
|
-
|
Buy Now | |
Richardson RFPD
from US$5.30
|
-
|
Buy Now | |
Sager
from US$5.22
|
-
|
Buy Now | |
Farnell
from US$5.07
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 24V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | UL |
Isolation Voltage | 1kV |
Power Rating | 1W |
DC/DC converter,24Vin,9Vout 111mA,1W | RS |
DC/DC Conv 24V:9V 1W SIP4 | Schukat Electronic |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 111 Ma |Recom Power RO-2409S | Newark Electronics |
Recom Iso DC-DC Converter, Vin 21.6 to 26.4V dc, Vout 9V dc, I/O isolation 1000V dc | RECOM Power Inc. RO-2409S | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 24Vin 9Vout | Sager |
Where can I find additional details, specifications and documents for a RO-2409S?
Additional datasheets, footprints and schematics for RO-2409S are listed on our Part Details page. You can also find images and similar parts to RO-2409S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-2409S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-2409S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-2409S fall under?
The RO-2409S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-2409S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-2409S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-2409S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-2409S have stock available?
Authorised distributors including RS, Chip One Stop, Schukat Electronic, Newark Electronics and RS Americas have stock available or on a lead time for RO-2409S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-2409S often in real-time on the comparison pages.
What if I can't find stock of RO-2409S?
You can fill out our help required form which you can use to request a quote for RO-2409S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.