Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Mod 15V to 05V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.2A, Sip | Newark Electronics |
DC-DC Converter, 1W, SIP4 1kV Unregulated , Single, 05V, 1A, RO Series | RECOM Power Inc. RO-1505S | RS Americas |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 15Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RO-1505S?
Additional datasheets, footprints and schematics for RO-1505S are listed on our Part Details page. You can also find images and similar parts to RO-1505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-1505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-1505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-1505S fall under?
The RO-1505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-1505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-1505S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-1505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-1505S have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RO-1505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-1505S often in real-time on the comparison pages.
What if I can't find stock of RO-1505S?
You can fill out our help required form which you can use to request a quote for RO-1505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.