Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.52
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
798
in stock
|
Buy Now | |
Schukat Electronic
from US$5.07
|
192
in stock
|
Buy Now | |
Rapid Electronics
from US$5.39
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.29
|
7
in stock
|
Buy Now | |
Rutronik
from US$6.28
|
-
|
Buy Now | |
Newark Electronics
from US$5.52
|
-
|
Buy Now | |
Future Electronics
from US$5.50
|
-
|
Buy Now | |
RS Americas
from US$6.22
|
-
|
Buy Now | |
Sager
from US$4.83
|
-
|
Buy Now | |
Farnell
from US$4.74
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | CSA IEC 60601 UL |
Isolation Voltage | 1kV |
Power Rating | 1W |
DC/DC-Conv 12V:09V 1W SIP4 | Schukat Electronic |
RECOM RO-1209S | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 12V to 09V 1W 1kV 1kV THT | Rutronik |
DC/DC converter,12Vin,9Vout 111mA,1W | RS |
Dc-Dc Converter, Medical, 9V, 0.111A | Newark Electronics |
RO Series 1 W Single Output 9 V Isolated Encapsulated DC-DC Converter | Future Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2V dc, Vout 9V dc, I/O isolation 1000V dc | RECOM Power Inc. RO-1209S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 12Vin 9Vout | Sager |
DC/DC CONVERTER, 1W, 9V | Farnell |
Where can I find additional details, specifications and documents for a RO-1209S?
Additional datasheets, footprints and schematics for RO-1209S are listed on our Part Details page. You can also find images and similar parts to RO-1209S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-1209S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-1209S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-1209S fall under?
The RO-1209S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-1209S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-1209S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-1209S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-1209S have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Rapid Electronics, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for RO-1209S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-1209S often in real-time on the comparison pages.
What if I can't find stock of RO-1209S?
You can fill out our help required form which you can use to request a quote for RO-1209S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.