Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$5.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.53
|
No stock
|
Buy Now | |
Schukat Electronic
from US$5.54
|
68
in stock
|
Buy Now | |
Rutronik
from US$6.85
|
-
|
Buy Now | |
Newark Electronics
from US$6.05
|
-
|
Buy Now | |
Future Electronics
from US$6.28
|
-
|
Buy Now | |
RS Americas
from US$7.59
|
-
|
Buy Now | |
element14
from US$8.12
|
-
|
Buy Now | |
Sager
from US$5.28
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Conv 12V:05V 200mA 1W SIP4 | Schukat Electronic |
DC/DC Mod 12V to 05V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.2A, Sip | Newark Electronics |
RO Series 1 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
DC/DC Converter Isolated 5V 200mA 1W | RECOM Power Inc. RO-1205S/P | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 12Vin 5Vout | Sager |
DC-DC CONVERTER, 5V, 0.2A | Farnell |
Where can I find additional details, specifications and documents for a RO-1205S/P?
Additional datasheets, footprints and schematics for RO-1205S/P are listed on our Part Details page. You can also find images and similar parts to RO-1205S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-1205S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-1205S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-1205S/P fall under?
The RO-1205S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-1205S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-1205S/P you can contact the distributor directly for product support, shipping queries etc.
Is the RO-1205S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-1205S/P have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RO-1205S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-1205S/P often in real-time on the comparison pages.
What if I can't find stock of RO-1205S/P?
You can fill out our help required form which you can use to request a quote for RO-1205S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.