Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | - |
Kit Application Type | Wireless Connectivity |
Application Sub Type | WiFi |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Dual Relay Evaluation Board USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 802.11 b/g Wi-Fi Module 2 x 10Amp Relays upto 240V Switching Built-in Temp Sensor 10 GPIO Pins |
WiFi RN-171-XV relay Evaluation Kit | Microchip Technology Inc. RN-XV-RD2 | RS Americas |
Silicon Manufacturer:Microchip | Newark Electronics |
RN-XV RELAY BOARD REFERENCE DESIGN | Avnet Silica |
Where can I find additional details, specifications and documents for a RN-XV-RD2?
Additional datasheets, footprints and schematics for RN-XV-RD2 are listed on our Part Details page. You can also find images and similar parts to RN-XV-RD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-XV-RD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-XV-RD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-XV-RD2 fall under?
The RN-XV-RD2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RN-XV-RD2 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-XV-RD2 you can contact the distributor directly for product support, shipping queries etc.
Is the RN-XV-RD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-XV-RD2 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Silica have stock available or on a lead time for RN-XV-RD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-XV-RD2 often in real-time on the comparison pages.
What if I can't find stock of RN-XV-RD2?
You can fill out our help required form which you can use to request a quote for RN-XV-RD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.