Status: | Unknown |
---|---|
Series: | RNX Series |
RoHS: | Unknown |
Resistance | 1Gohm |
---|---|
Product Range | RNX Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 1.5kV |
Resistor Element Material | Metal Oxide |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
RES, 1G, 1%, 1W, AXIAL, METAL OXIDE | element14 |
Where can I find additional details, specifications and documents for a RNX-3/81G00FNL05?
Additional datasheets, footprints and schematics for RNX-3/81G00FNL05 are listed on our Part Details page. You can also find images and similar parts to RNX-3/81G00FNL05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNX-3/81G00FNL05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNX-3/81G00FNL05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNX-3/81G00FNL05 fall under?
The RNX-3/81G00FNL05 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RNX-3/81G00FNL05 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNX-3/81G00FNL05 you can contact the distributor directly for product support, shipping queries etc.
Is the RNX-3/81G00FNL05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNX-3/81G00FNL05 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RNX-3/81G00FNL05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNX-3/81G00FNL05 often in real-time on the comparison pages.
What if I can't find stock of RNX-3/81G00FNL05?
You can fill out our help required form which you can use to request a quote for RNX-3/81G00FNL05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.