Status: | Unknown |
---|---|
Series: | RNX Series |
RoHS: | Unknown |
Resistance | 0.2Gohm |
---|---|
Product Range | RNX Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 1.5kV |
Resistor Element Material | Metal Oxide |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Through Hole |
Resistor, Metal Oxide, Res 200 Megohms, Pwr-Rtg 0.72 W, Tol 1%, Axial | Vishay Dale RNX038200MFNEL | RS Americas |
Resistor, Metal Oxide, 0.2Gohm, 1W, 1% | Newark Electronics |
RESISTOR, METAL OXIDE, 0.2GOHM, 1W, 1% | element14 |
Resistor, Metal Film | RS |
RES, 200M, 1%, 1W, AXIAL, METAL OXIDE | Farnell |
Where can I find additional details, specifications and documents for a RNX038200MFNEL.?
Additional datasheets, footprints and schematics for RNX038200MFNEL. are listed on our Part Details page. You can also find images and similar parts to RNX038200MFNEL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNX038200MFNEL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNX038200MFNEL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNX038200MFNEL. fall under?
The RNX038200MFNEL. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RNX038200MFNEL. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNX038200MFNEL. you can contact the distributor directly for product support, shipping queries etc.
Is the RNX038200MFNEL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNX038200MFNEL. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, RS and Farnell have stock available or on a lead time for RNX038200MFNEL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNX038200MFNEL. often in real-time on the comparison pages.
What if I can't find stock of RNX038200MFNEL.?
You can fill out our help required form which you can use to request a quote for RNX038200MFNEL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.