RNX038100MFKRB Resistors by Vishay Intertechnology

RES METAL OXIDE 1W 100MOHM 1% AXIAL

Status: Unknown
Series: RNX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.35

Distributor Stock
Logo for Farnell
Farnell
from US$3.35
No stock
Buy Now
Logo for element14
element14
from US$6.71
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 0.1Gohm
Product Range RNX Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 1.5kV
Resistor Element Type Metal Oxide

Alternative Descriptions

RES, METAL OXIDE, 1W, 100MOHM, 1%, AXIAL | element14
Res, Metal Oxide, 1W, 100Mohm, 1%, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RNX038100MFKRB?

Additional datasheets, footprints and schematics for RNX038100MFKRB are listed on our Part Details page. You can also find images and similar parts to RNX038100MFKRB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RNX038100MFKRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNX038100MFKRB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RNX038100MFKRB fall under?

The RNX038100MFKRB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RNX038100MFKRB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RNX038100MFKRB you can contact the distributor directly for product support, shipping queries etc.

Is the RNX038100MFKRB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RNX038100MFKRB have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RNX038100MFKRB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RNX038100MFKRB often in real-time on the comparison pages.

What if I can't find stock of RNX038100MFKRB?

You can fill out our help required form which you can use to request a quote for RNX038100MFKRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay