RNX038100MFKEL Resistors by Vishay Intertechnology

RES 100M 1% 1W AXIAL METAL OXIDE

Status: Unknown
Series: RNX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for RS
RS
from US$1.00
No stock
Buy Now
Logo for element14
element14
from US$4.17
-
Buy Now
Logo for Farnell
Farnell
from US$4.45
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.1Gohm
Product Range RNX Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 1.5kV
Resistor Element Material Metal Oxide
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Resistor, Metal Film | RS
Resistor, Metal Oxide, 0.1Gohm, 1W, 1% | Newark Electronics
Resistor, 100 MOhm, � 1%, 1 W, Axial Leaded, Metal Oxide, High Voltage | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RNX038100MFKEL?

Additional datasheets, footprints and schematics for RNX038100MFKEL are listed on our Part Details page. You can also find images and similar parts to RNX038100MFKEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RNX038100MFKEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNX038100MFKEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RNX038100MFKEL fall under?

The RNX038100MFKEL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RNX038100MFKEL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RNX038100MFKEL you can contact the distributor directly for product support, shipping queries etc.

Is the RNX038100MFKEL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RNX038100MFKEL have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for RNX038100MFKEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RNX038100MFKEL often in real-time on the comparison pages.

What if I can't find stock of RNX038100MFKEL?

You can fill out our help required form which you can use to request a quote for RNX038100MFKEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay